Texas Instruments LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5-ZHJ/NOPB

Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150
Request a Quote
Description
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM27 is a precision, low-power thermostat with a factory preset temperature trip point between 120°C and 150°C, designed for thermal management in applications such as microprocessors, appliances, and industrial systems. It is housed in a 5-lead SOT-23 package and features an open-drain, active-low overtemperature shutdown output (OS), with a typical hysteresis of 2°C or 10°C controlled by the HYST pin. The device operates from a 2.7V to 5.5V supply, draws a maximum supply current of 40μA, and has a temperature trip point accuracy of ±3°C. An analog VTEMP output provides a voltage proportional to temperature with a -10.7mV/°C slope.

Datasheet Summary
Powered by GS/AI

The LM27 is a precision, low-power thermostat with a factory preset temperature trip point between 120°C and 150°C, designed for thermal management in applications such as microprocessors, appliances, and industrial systems. It is housed in a 5-lead SOT-23 package and features an open-drain, active-low overtemperature shutdown output (OS), with a typical hysteresis of 2°C or 10°C controlled by the HYST pin. The device operates from a 2.7V to 5.5V supply, draws a maximum supply current of 40μA, and has a temperature trip point accuracy of ±3°C. An analog VTEMP output provides a voltage proportional to temperature with a -10.7mV/°C slope.

Suppliers

Company
Product
Description
Supplier Links
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat - LM27CIM5-ZHJ/NOPB - Texas Instruments
Dallas, TX, United States
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat
LM27CIM5-ZHJ/NOPB
LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat LM27CIM5-ZHJ/NOPB
SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150

SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat 5-SOT-23 120 to 150

Buy Now Datasheet
 - LM27CIM5-ZHJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet
 - LM27CIM5-ZHJ/NOPB - Rochester Electronics
Newburyport, MA, United States
Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Temperature Sensor, Rectangular, 5 Pin, Surface Mount

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics
Product Category Sensor Chips Sensor Chips
Product Number LM27CIM5-ZHJ/NOPB LM27CIM5-ZHJ/NOPB
Product Name LM27 SOT-23, ?3?C Accurate, 120?C-150?C Factory Preset Thermostat
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20CIM7/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
6 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-BPB/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers