Allegro MicroSystems Inc. Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LLHLT-T A1104LLHLT-T

Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007665-A1104LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 45mT Trip, 2.5mT Release Family Name: A1104 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): S-5731NSL2-M3T2U; US5782ESE-AAA-000-RE ; S-5731NSL1-M3T2U; Introduction Date: March 24, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007665-A1104LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 45mT Trip, 2.5mT Release Family Name: A1104 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): S-5731NSL2-M3T2U; US5782ESE-AAA-000-RE ; S-5731NSL1-M3T2U; Introduction Date: March 24, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LLHLT-T - 007665-A1104LLHLT-T - Win Source Electronics
Laguna Hills, CA, United States
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LLHLT-T
007665-A1104LLHLT-T
Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LLHLT-T 007665-A1104LLHLT-T
Manufacturer: Allegro MicroSystems, LLC Win Source Part Number: 007665-A1104LLHLT-T Packaging: Reel - TR Technology: Hall Effect Output Type: Open Drain Polarization: South Pole Current - Supply (Max): 7.5mA Current - Output (Max): 25mA Sensing Range: 45mT Trip, 2.5mT Release Family Name: A1104 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C (TA) Case / Package: SOT-23W Purpose: Unipolar Switch Supply Voltage - Operating: 3.8 V to 24 V Testing Conditions: -40°C to 150°C Alternative Parts (Cross-Reference): S-5731NSL2-M3T2U; US5782ESE-AAA-000-RE ; S-5731NSL1-M3T2U; Introduction Date: March 24, 2005 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2023 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Allegro MicroSystems, LLC
Win Source Part Number: 007665-A1104LLHLT-T
Packaging: Reel - TR
Technology: Hall Effect
Output Type: Open Drain
Polarization: South Pole
Current - Supply (Max): 7.5mA
Current - Output (Max): 25mA
Sensing Range: 45mT Trip, 2.5mT Release
Family Name: A1104
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23W
Purpose: Unipolar Switch
Supply Voltage - Operating: 3.8 V to 24 V
Testing Conditions: -40°C to 150°C
Alternative Parts (Cross-Reference): S-5731NSL2-M3T2U; US5782ESE-AAA-000-RE; S-5731NSL1-M3T2U;
Introduction Date: March 24, 2005
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Switches (Solid State) - A1104LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1104LLHLT-T
Switches (Solid State) A1104LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1104LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1104LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Magnetic Sensor Chips Magnetic Sensor Chips
Product Number 007665-A1104LLHLT-T A1104LLHLT-T A1104LLHLT-T
Product Name Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - A1104LLHLT-T Switches (Solid State) Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic Magnetic
Unlock Full Specs
to access all available technical data

Similar Products

High Resolution Programmable Angle Sensor - A1337LLETR-DD-T - Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
Single-axis, Low Noise, High Transient Response Magnetic Sensor - TMR8105N - MultiDimension Technology Co., Ltd.
Specs
Sensor Type Magnetic
Applications Industrial
Input Voltage 5 volts
View Details
Specs
Sensor Type Magnetic
View Details