TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
LM74700QDBVRQ1 -- PMIC - OR CONTROLLERS, IDEAL DIODES
Texas Instruments High-Performance Analog
PMIC - OR Controllers, Ideal Diodes
LM74700QDBVRQ1
Description
POWER MANAGEMENT
-
Lingto Electronic Limited
Datasheet
Description
POWER MANAGEMENT
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Interfaces |
|
Product Number
|
LM74700QDBVRQ1 |
|
Product Name
|
PMIC - OR Controllers, Ideal Diodes |
|
Device Type
|
CardBus Controller
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Device Type
Sensor Interface
Operating Temperature
-10 to 60 C (14 to 140 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
6 suppliers
Device Type
Transceiver
Supply Voltage
Other; 3.3V, 5V
Operating Temperature
-40 C (-40 F)
View Details
3 suppliers
Device Type
Sensor Interface
Operating Temperature
-20 to 55 C (-4 to 131 F)
View Details