The CLA4610-085LF is a surface-mountable, low-capacitance silicon PIN limiter diode designed as a shunt-connected PIN diode for high-power limiter applications from 10 MHz to over 6 GHz.
Maximum resistance at 10 mA is 2.2 Ω and maximum capacitance at 6 V is 0.32 pF. The combination of low junction capacitance, low parasitic inductance, low thermal resistance, and nominal 4.5 μm I-region width makes the CLA4610-085LF useful in large signal-limiter applications. The threshold level is +15 dBm, nominal.
RF DIODE PIN 120V 10W 3QFN Product overview: CLA4610-085LF from Skyworks Solutions, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 10W. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 120V, 10W, Diode and Rectifier, RF Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 284-CLA4610-085LF can be used for catalog matching and distributor lookup.
RF Diode PIN - Single 120V 100mA 10W 3-QFN (2x2)
RF Diode PIN - Single 120V 100mA 10W 3-QFN (2x2)
RF Diode PIN - Single 120V 100mA 10W 3-QFN (2x2)
Win Source Part Number: 974095-CLA4610-085LF
Category: Discrete Semiconductor Products>Diodes - RF
Package: Tape & Reel
Standard Package: 3,000
Current - Max: 100 mA
Diode Type: PIN - Single
Capacitance @ Vr, F: 0.32pF @ 6V, 1MHz
Voltage - Peak Reverse (Max): 120V
Power Dissipation (Max): 10 W
Resistance @ If, F: 2.2Ohm @ 10mA, 500MHz
Package / Case: 2-VDFN Exposed Pad
Supplier Device Package: 3-QFN (2x2)
Temperature Range - Operating: 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Skyworks Solutions Inc.
Other Names: 863-1627-1,863-1627-
Base Product Number: CLA4610
PIN Diodes PIN Limiter Diode Cap. .32pF
RF DIODE PIN 120V 10W 3QFN
RF DIODE PIN 120V 10W 3QFN
| Skyworks Solutions, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | PIN Diodes | Rectifiers | RF Diodes | RF Diodes | PIN Diodes | RF Diodes | RF Diodes |
| Product Number | CLA4610-085LF | 284-CLA4610-085LF | 863-1627-2-ND | 974095-CLA4610-085LF | CLA4610-085LF | CLA4610-085LF | CLA4610-085LF |
| Product Name | Surface Mount Limiter Diode | 120V 10W Diode and Rectifier | RF Diodes | Discrete Semiconductor Products - Diodes - RF | PIN Diodes | Discrete Semiconductor Products - Diodes - RF Diodes | RF Diodes |
| Package | QFN | Tape & Reel (TR) | 2-VDFN Exposed Pad | 2-VDFN Exposed Pad | 3-QFN (2x2) | 2-VDFN Exposed Pad | |
| RoHS Compliant | RoHS | ||||||
| Tj | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | 175 C (347 F) | ||
| Configuration | Single | Single | |||||
| Diode Type | PIN | PIN - Single | PIN |