TE Connectivity Temperature Sensors G-TPCO-031

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - G-TPCO-031 - Richardson RFPD
Downers Grove, IL, United States
Temperature Sensors
G-TPCO-031
Temperature Sensors G-TPCO-031
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1140877-G-TPCO-031 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1140877-G-TPCO-031
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1140877-G-TPCO-031
Win Source Part Number: 1140877-G-TPCO-031 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tube Standard Package: 1 Output Type: Analog Voltage Sensor Type: Analog, Remote Sensing Temperature - Remote: 0°C ~ 100°C Mounting Type: Through Hole Package / Case: TO-18 small Supplier Device Package: TO-18 Temperature Range - Operating: -20°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 9027.50.4020 Mfr: TE Connectivity Measurement Specialties Other Names: TS318-1B0814,-2479-G -TPCO-031,223-1580 Base Product Number: G-TP

Win Source Part Number: 1140877-G-TPCO-031
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tube
Standard Package: 1
Output Type: Analog Voltage
Sensor Type: Analog, Remote
Sensing Temperature - Remote: 0°C ~ 100°C
Mounting Type: Through Hole
Package / Case: TO-18 small
Supplier Device Package: TO-18
Temperature Range - Operating: -20°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 9027.50.4020
Mfr: TE Connectivity Measurement Specialties
Other Names: TS318-1B0814,-2479-G-TPCO-031,223-1580
Base Product Number: G-TP

Buy Now Datasheet
Analog and Digital Output - 223-1580-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
223-1580-ND
Analog and Digital Output 223-1580-ND
Temperature Sensor Analog, Remote TO-18

Temperature Sensor Analog, Remote TO-18

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - G-TPCO-031 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
G-TPCO-031
Sensors, Transducers - Temperature Sensors - Analog and Digital Output G-TPCO-031
SENSOR ANALOG REMOTE TO18

SENSOR ANALOG REMOTE TO18

Supplier's Site

Technical Specifications

  Richardson RFPD Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number G-TPCO-031 1140877-G-TPCO-031 223-1580-ND G-TPCO-031
Product Name Temperature Sensors Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533789 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - AD22103KRZ-R7 - 909295-AD22103KRZ-R7 - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 8-SOIC
Operating Temperature 0 to 100 C (32 to 212 F)
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers