Texas Instruments Standard Linear and Logic Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5175PWPT

Description
IC REG CTRLR BUCK-BOOST 28HTSSOP
Description
IC REG CTRLR BUCK-BOOST 28HTSSOP

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LM5175PWPT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LM5175PWPT
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LM5175PWPT
IC REG CTRLR BUCK-BOOST 28HTSSOP

IC REG CTRLR BUCK-BOOST 28HTSSOP

Supplier's Site
Dc/dc Ctrl, Sync Buck-Boost, Htssop28; Supply Voltage Min Texas Instruments - 28AH3559 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Ctrl, Sync Buck-Boost, Htssop28; Supply Voltage Min Texas Instruments
28AH3559
Dc/dc Ctrl, Sync Buck-Boost, Htssop28; Supply Voltage Min Texas Instruments 28AH3559
DC/DC CTRL, SYNC BUCK-BOOST, HTSSOP28; Supply Voltage Min:3.5V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:HTSSOP; No. of Pins:28Pins; Switching Frequency:500kHz; RoHS Compliant: Yes

DC/DC CTRL, SYNC BUCK-BOOST, HTSSOP28; Supply Voltage Min:3.5V; Supply Voltage Max:42V; No. of Outputs:1 Output; Duty Cycle (%):50%; Controller IC Case Style:HTSSOP; No. of Pins:28Pins; Switching Frequency:500kHz; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category IC Interfaces IC Interfaces
Product Number LM5175PWPT 28AH3559
Product Name Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers Dc/dc Ctrl, Sync Buck-Boost, Htssop28; Supply Voltage Min Texas Instruments
Device Type CardBus Controller
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

 - A5947KLPTR-B-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP-20
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI3019-F-GM - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage 3.6V; Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Interface module - 289-409 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details