80V High Temperature Wide Range Synchronous Buck Controller 20-CDIP SB -55 to 175
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CDIP
Manufacturer: Texas Instruments
Win Source Part Number: 779326-LM5116HJD
Packaging: Tube
Operating Temperature Range: -55°C ~ 175°C (TJ)
Package: 20-CDIP (0.300", 7.62mm) Window
Output Type: Transistor Driver
Function: Step-Down
Topology: Buck
Frequency - Switching: 200kHz, 535kHz
Control Features: Enable, Frequency Control, Ramp, Soft Start
Supply Voltage: 6 V ~ 80 V
Number of Outputs: 1
Output Configuration: Positive
Synchronous Rectifier: No
Family Name: LM5116HJD
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-CDIP
Alternative Parts (Cross-Reference): LT1339IN; LT1339IN#PBF; LTC3703HGN#TRPBF; LTC3703HGN#PBF;
Introduction Date: October 24, 2013
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-CDIP
Switching Controllers 80V High Temp Wide Range SyncBuck Cntlr
IC REG CTRLR BUCK 20CDIP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5116HJD | 296-37094-5-ND | 779326-LM5116HJD | LM5116HJD | LM5116HJD | LM5116HJD |
| Product Name | LM5116-HT 80V High Temperature Wide Range Synchronous Buck Controller | DC DC Switching Controllers | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM5116HJD | DC DC Switching Controllers | Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers |
| Configuration / Function | Buck | Buck | Buck; Buck | |||
| Package Type | Other; CDIP SB | DIP; Other; "20-CDIP (0.300"", 7.62mm) Window" | DIP; Other; 20-CDIP (0.300", 7.62mm) Window | DIP; Other; 20-CDIP (0.300\", 7.62mm) Window | ||
| Special Features | Enable,Frequency Synchronization,Light Load Efficiency | Synchronous Rectification | Multiple Outputs; Synchronous Rectification; Enable, Frequency Control, Ramp, Soft Start | Enable, Frequency Control, Ramp, Soft Start | ||
| Output Voltage | 1.22 to 80 volts | |||||
| IOUT | 20 amps |