The LM1771 is a low-voltage synchronous buck controller with precision enable and no external compensation, designed for high-efficiency step-down switching regulators. It operates from an input voltage range of 2.8 V to 5.5 V and provides a 0.8-V reference voltage. The device is available in an 8-pin VSSOP package measuring 3.00 mm × 3.00 mm, with a quiescent current of 400 µA, internal soft-start, and short-circuit protection. It supports switching frequencies from 100 kHz to 1000 kHz and drives external high-side P-channel and low-side N-channel FETs with efficiency up to 95%.
Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 071025-LM1771SMM/NOP
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 100kHz to 1MHz
Control Features: Enable
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Clock Sync: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-VSSOP
Purpose: Step-Down
Supply Voltage - Operating: 2.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Switching Regulator/Controller
Switching Regulator/Controller
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
IC REG CTRLR BUCK 8VSSOP
IC REG CTRLR BUCK 8VSSOP
Switching Controllers Low-Vtg Sync Buck Cntlr
IC REG CTRLR BUCK 8VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-VSSOP
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM1771SMM/NOPB | 071025-LM1771SMM/NOPB | LM1771SMM/NOPB | 296-LM1771SMM/NOPBTR-ND | LM1771SMM/NOPB | LM1771SMM/NOPB | LM1771SMM/NOPB | 815-LM1771SMM/NOPB | LM1771SMM/NOPB |
| Product Name | LM1771 Low-Voltage Synchronous Buck Controller with Precision Enable and No External Compensation | PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LM1771SMM/NOPB | DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | IC REG CTRLR BUCK 8VSSOP | DC DC Switching Controllers | |
| Configuration / Function | Buck | Buck | Buck | ||||||
| Package Type | Other; VSSOP,WSON | SSOP; Other; 8-VSSOP | SSOP; Other; VSSOP8 | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification; Enable | Synchronous Rectification | Enable | |||||
| Output Voltage | 0.8000 to 4.5 volts | ||||||||
| IOUT | 6 amps |