3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable 7-TO-263 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 018707-LM22676TJE-5.
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: TO-263-7 Thin
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 5V
Minimum Input Voltage: 4.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Communications & Networking, Automotive, Embedded Design & Development, Power Management, Automation & Process Control
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
Switching Regulator, Voltage-mode, 5.5A, 600kHz Switching Freq-Max, PSSO7
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
IC REG BUCK 5V 3A TO263-7
Buck Switching Regulator IC Positive Fixed 5V 1 Output 3A TO-263-7 Thin
| Texas Instruments | Win Source Electronics | DigiKey | Rochester Electronics | Utmel Electronic Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22676TJE-5.0/NOPB | 018707-LM22676TJE-5.0/NOPB | LM22676TJE-5.0/NOPBCT-ND | LM22676TJE-5.0/NOPB | 815-LM22676TJE-5.0/NOPB | LM22676TJE-5.0/NOPB | LM22676TJE-5.0/NOPB | LM22676TJE-5.0/NOPB | LM22676TJE-5.0/NOPB |
| Product Name | LM22676 3A SIMPLE SWITCHER, Step-Down Voltage Regulator with Precision Enable | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22676TJE-5.0/NOPB | Voltage Regulators - DC DC Switching Regulators | IC REG BUCK 5V 3A TO263-7 | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SO PowerPAD,TO-263 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 | TO-263; Other; TO-263-7 Thin | TO-263; Other; TO-263-7 Thin | TO-263 | TO-263; Other; TO-263-7 Thin | |
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.28 to 37 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 volts | 5 to ? volts |