Power Supply Controller Secondary-Side Controller 16-TSSOP
2.5A SWITCHING CONTROLLER, PDSO16, TSSOP-16 Product overview: LM5115AMT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5A, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 2.5A, TSSOP, Power Management IC, Power Supply Controllers, Monitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 760-LM5115AMT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1200424-LM5115AMT
Packaging: Tube
Mounting Style: SMD
Applications: Secondary-Side Controller
Supply Current: 4mA
Categories: Integrated Circuits
Supplier Device Package: 16-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.national.com
Manufacturer Package: 16-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Family Part Number: LM5115
Manufacturer Pack Quantity: 92
MSL Level: 1 (Unlimited)
Supply Voltage (V): 5V ~ 7.5V
Parts Input Voltage (V): 5V ~ 30V
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LM5115AMT-ND | 760-LM5115AMT | 1200424-LM5115AMT |
| Product Name | Power Supply Controllers, Monitors | 2.5A TSSOP Power Management IC | PMIC - PMIC - Power Supply Controllers, Monitors - LM5115AMT |
| Package Type | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; TSSOP | SSOP; Other; 16-TSSOP |