1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 141002-LM22675MRE-AD
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 500kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO PowerPad
Purpose: Step-Down
Maximum Input Voltage: 42V
Nominal Output Voltage (Min/Fixed): 1.285V
Maximum Output Voltage: 37V
Minimum Input Voltage: 4.5V
Alternative Parts (Cross-Reference): LM22675MR-ADJ/NOPB; LM22675MRX-ADJ; LM22675MR-ADJ; LM22675MRE-ADJ/NOPB;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Switching Regulator, Voltage-mode, 1A, 500kHz Switching Freq-Max, PDSO8
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154"", 3.90mm Width)"
IC REG BUCK ADJUSTABLE 1A 8SOPWR
Buck Switching Regulator IC Positive Adjustable 1.285V 1 Output 1A 8-PowerSOIC (0.154", 3.90mm Width)
IC REG BUCK ADJ 1A 8SOPWR
IC REG BUCK ADJUSTABLE 1A 8SOPWR
Switching Voltage Regulators 1A STEP-DOWN VLTG REG
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM22675MRE-ADJ/NOPB | 141002-LM22675MRE-ADJ/NOPB | LM22675MRE-ADJ/NOPB | LM22675MRE-ADJ/NOPBDKR-ND | LM22675MRE-ADJ/NOPB | LM22675MRE-ADJ/NOPB | LM22675MRE-ADJ/NOPB | LM22675MRE-ADJ/NOPB | LM22675MRE-ADJ/NOPB |
| Product Name | LM22675 1A SIMPLE SWITCHER?, Step-Down Voltage Regulator with Precision Enable | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM22675MRE-ADJ/NOPB | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | |
| Configuration / Function | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; SO PowerPAD | Other; 8-SO PowerPad | SOIC; Other; HSOIC8 | SOIC; Other; "8-PowerSOIC (0.154"", 3.90mm Width)" | SO-8; Other; 8-PowerSOIC (0.154", 3.90mm Width) | SOIC; Other; 8-PowerSOIC (0.154\", 3.90mm Width) | SOIC | ||
| Special Features | Enable | Multiple Outputs; Synchronous Rectification | |||||||
| Output Voltage | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts | 1.28 to 37 volts | 1.28 volts |