Texas Instruments PMIC - PMIC - Gate Drivers - LM5112Q1SD/NOPB LM5112Q1SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 877522-LM5112Q1SD/NO PB Series: Automotive, AEC-Q100 Features: Gate Driver IC Package: Reel - TR Family Name: LM5112 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5112Q1SDDKR-ND, 296-47684-6, LM5112Q1SD/NOPBCT-ND , LM5112Q1SDDKR, LM5112Q1SD/NOPBTR, 296-47684-2, 296-47684-1, LM5112Q1SD/NOPBDKR-N D, LM5112Q1SDNOPB, LM5112Q1SDCT, LM5112Q1SD/NOPBDKR, *LM5112Q1SD/NOPB, LM5112Q1SD/NOPBCT, -LM5112Q1SD-NDR, LM5112Q1SDTR, LM5112Q1SDTR-ND, LM5112Q1SDCT-ND, LM5112Q1SD/NOPBTR-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 877522-LM5112Q1SD/NO PB Series: Automotive, AEC-Q100 Features: Gate Driver IC Package: Reel - TR Family Name: LM5112 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5112Q1SDDKR-ND, 296-47684-6, LM5112Q1SD/NOPBCT-ND , LM5112Q1SDDKR, LM5112Q1SD/NOPBTR, 296-47684-2, 296-47684-1, LM5112Q1SD/NOPBDKR-N D, LM5112Q1SDNOPB, LM5112Q1SDCT, LM5112Q1SD/NOPBDKR, *LM5112Q1SD/NOPB, LM5112Q1SD/NOPBCT, -LM5112Q1SD-NDR, LM5112Q1SDTR, LM5112Q1SDTR-ND, LM5112Q1SDCT-ND, LM5112Q1SD/NOPBTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LM5112Q1SD/NOPB - 877522-LM5112Q1SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LM5112Q1SD/NOPB
877522-LM5112Q1SD/NOPB
PMIC - PMIC - Gate Drivers - LM5112Q1SD/NOPB 877522-LM5112Q1SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 877522-LM5112Q1SD/NO PB Series: Automotive, AEC-Q100 Features: Gate Driver IC Package: Reel - TR Family Name: LM5112 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: LM5112Q1SDDKR-ND, 296-47684-6, LM5112Q1SD/NOPBCT-ND , LM5112Q1SDDKR, LM5112Q1SD/NOPBTR, 296-47684-2, 296-47684-1, LM5112Q1SD/NOPBDKR-N D, LM5112Q1SDNOPB, LM5112Q1SDCT, LM5112Q1SD/NOPBDKR, *LM5112Q1SD/NOPB, LM5112Q1SD/NOPBCT, -LM5112Q1SD-NDR, LM5112Q1SDTR, LM5112Q1SDTR-ND, LM5112Q1SDCT-ND, LM5112Q1SD/NOPBTR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877522-LM5112Q1SD/NOPB
Series: Automotive, AEC-Q100
Features: Gate Driver IC
Package: Reel - TR
Family Name: LM5112
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM5112Q1SDDKR-ND, 296-47684-6, LM5112Q1SD/NOPBCT-ND, LM5112Q1SDDKR, LM5112Q1SD/NOPBTR, 296-47684-2, 296-47684-1, LM5112Q1SD/NOPBDKR-ND, LM5112Q1SDNOPB, LM5112Q1SDCT, LM5112Q1SD/NOPBDKR, *LM5112Q1SD/NOPB, LM5112Q1SD/NOPBCT, -LM5112Q1SD-NDR, LM5112Q1SDTR, LM5112Q1SDTR-ND, LM5112Q1SDCT-ND, LM5112Q1SD/NOPBTR-ND

Buy Now Datasheet
PMIC - Gate Drivers - LM5112Q1SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Gate Drivers
LM5112Q1SD/NOPB
PMIC - Gate Drivers LM5112Q1SD/NOPB
IC GATE DRVR LOW-SIDE 6WSON

IC GATE DRVR LOW-SIDE 6WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 877522-LM5112Q1SD/NOPB LM5112Q1SD/NOPB
Product Name PMIC - PMIC - Gate Drivers - LM5112Q1SD/NOPB PMIC - Gate Drivers
Gate Type Buffer/Driver Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989032P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type OR; OR
Logic Family OR
Inputs 2
View Details
Hex Inverter, Schmitt - AF54RHC14ELT/BLT/ALT - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers