Texas Instruments PMIC - PMIC - Hot Swap Controllers - LM5069MMX-1 LM5069MMX-1

Description
Manufacturer: Texas Instruments Win Source Part Number: 811802-LM5069MMX-1 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: Use For General Current - Supply: 1.3mA Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete (End Of Life) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 80V Part Number Series: LM5069
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 811802-LM5069MMX-1 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: Use For General Current - Supply: 1.3mA Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete (End Of Life) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 80V Part Number Series: LM5069
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Hot Swap Controllers - LM5069MMX-1 - 811802-LM5069MMX-1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Hot Swap Controllers - LM5069MMX-1
811802-LM5069MMX-1
PMIC - PMIC - Hot Swap Controllers - LM5069MMX-1 811802-LM5069MMX-1
Manufacturer: Texas Instruments Win Source Part Number: 811802-LM5069MMX-1 Packaging: Reel Type: Hot Swap Controller Mounting Style: SMD Features: Latched Fault Applications: Use For General Current - Supply: 1.3mA Internal Switch(s): No Number of Channels: 1 Part Status: Obsolete (End Of Life) Programmable Features: Current Limit, Fault Timeout, OVP, UVLO Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO Supplier Device Package: 10-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-TFSOP, 10-MSOP Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 9V ~ 80V Part Number Series: LM5069

Manufacturer: Texas Instruments
Win Source Part Number: 811802-LM5069MMX-1
Packaging: Reel
Type: Hot Swap Controller
Mounting Style: SMD
Features: Latched Fault
Applications: Use For General
Current - Supply: 1.3mA
Internal Switch(s): No
Number of Channels: 1
Part Status: Obsolete (End Of Life)
Programmable Features: Current Limit, Fault Timeout, OVP, UVLO
Feature Pins: OUT, PGD, PWR, OVLO, TIMER, UVLO
Supplier Device Package: 10-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-TFSOP, 10-MSOP
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 9V ~ 80V
Part Number Series: LM5069

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 811802-LM5069MMX-1
Product Name PMIC - PMIC - Hot Swap Controllers - LM5069MMX-1
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 154891 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431MFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details