Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
TEXAS INSTRUMENTS
LM5064UPMH/NOPB -- HOT SWAP CONTROLLERS
Texas Instruments
Hot Swap Controllers
LM5064UPMH/NOPB
Description
Hot Swap Controller, Monitor 1 Channel -48V 28-HTSSOP
Quarktwin Technology Ltd.
Done
Description
Hot Swap Controller, Monitor 1 Channel -48V 28-HTSSOP
Suppliers
Company
Product
Description
Supplier Links
Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Hot Swap Controllers
LM5064UPMH/NOPB
Hot Swap Controllers
LM5064UPMH/NOPB
Hot Swap Controller, Monitor 1 Channel -48V 28-HTSSOP
Hot Swap Controller, Monitor 1 Channel -48V 28-HTSSOP
Buy Now
Technical Specifications
Quarktwin Technology Ltd.
Product Category
IC Interfaces
Product Number
LM5064UPMH/NOPB
Product Name
Hot Swap Controllers
Device Type
CardBus Controller
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
AM26C31 Quadruple Differential Line Driver
AM26C31IPW
Specs
Device Type
Line / Bus Driver
Features
RoHS
# of Tx
4 #
View Details
7
suppliers
Qorvo
RF Front End (LNA + PA)
QM55001TR13
Specs
Device Type
Front End
Package Type
24-WQFN Exposed Pad
Pins
24 #
View Details
WAGO
Interface module
704-9014
Specs
Device Type
Sensor Interface
Operating Temperature
-20 to 50 C (-4 to 122 F)
View Details
Skyworks Solutions, Inc.
Interface Transceiver IC
SI3216-C-FTR
Specs
Device Type
Transceiver
Supply Voltage
Other; 3.13V ~ 5.25V
Operating Temperature
0 C (32 F)
View Details
3
suppliers