Texas Instruments PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAX LM5051MAX

Description
Manufacturer: Texas Instruments Win Source Part Number: 206421-LM5051MAX Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 100 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 206421-LM5051MAX Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 100 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAX - 206421-LM5051MAX - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAX
206421-LM5051MAX
PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAX 206421-LM5051MAX
Manufacturer: Texas Instruments Win Source Part Number: 206421-LM5051MAX Packaging: Reel - TR Type: N+1 ORing Controller Applications: Redundant Power Supplies Mounting: SMD (SMT) Polarity: N-Channel Delay Time - OFF: 120ns Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 36 V to 100 V Operating Supply Current: 400μA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 206421-LM5051MAX
Packaging: Reel - TR
Type: N+1 ORing Controller
Applications: Redundant Power Supplies
Mounting: SMD (SMT)
Polarity: N-Channel
Delay Time - OFF: 120ns
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 36 V to 100 V
Operating Supply Current: 400μA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Diodes
Product Number 206421-LM5051MAX
Product Name PMIC - PMIC - OR Controllers, Ideal Diodes - LM5051MAX
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Diodes - NC405 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
B48-2 and B48-2T Series B484H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - Z100SG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details