Sensata Technologies Discrete Semiconductor Products - Thyristors - SCRs - Modules B574-2T

Description
Win Source Part Number: 1155787-B574-2T Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: B-2T Package: Bulk Standard Package: 10 Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-B574-2T Base Product Number: B574-2
Request a Quote Datasheet
Description
Win Source Part Number: 1155787-B574-2T Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: B-2T Package: Bulk Standard Package: 10 Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-B574-2T Base Product Number: B574-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Thyristors - SCRs - Modules - 1155787-B574-2T - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Thyristors - SCRs - Modules
1155787-B574-2T
Discrete Semiconductor Products - Thyristors - SCRs - Modules 1155787-B574-2T
Win Source Part Number: 1155787-B574-2T Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules Series: B-2T Package: Bulk Standard Package: 10 Voltage - Off State: 1.2 kV Voltage - Gate Trigger (Vgt) (Max): 2.5 V Current - Gate Trigger (Igt) (Max): 60 mA Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz Structure: Series Connection - SCR/Diode Number of SCRs, Diodes: 1 SCR, 1 Diode Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: Not Applicable HTSUS: 8541.30.0080 Mfr: Sensata-Crydom Other Names: 2266-B574-2T Base Product Number: B574-2

Win Source Part Number: 1155787-B574-2T
Category: Discrete Semiconductor Products>Thyristors - SCRs - Modules
Series: B-2T
Package: Bulk
Standard Package: 10
Voltage - Off State: 1.2 kV
Voltage - Gate Trigger (Vgt) (Max): 2.5 V
Current - Gate Trigger (Igt) (Max): 60 mA
Current - Non Rep. Surge 50, 60Hz (Itsm): 250A @ 60Hz
Structure: Series Connection - SCR/Diode
Number of SCRs, Diodes: 1 SCR, 1 Diode
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: Not Applicable
HTSUS: 8541.30.0080
Mfr: Sensata-Crydom
Other Names: 2266-B574-2T
Base Product Number: B574-2

Buy Now Datasheet
Sheung Wan, Hong Kong
Discrete Semiconductor Modules
B574-2T
Discrete Semiconductor Modules B574-2T
Discrete Semiconductor Modules MOD DIODE SCR 25A 480VAC .250inQC

Discrete Semiconductor Modules MOD DIODE SCR 25A 480VAC .250inQC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Diodes Diodes
Product Number 1155787-B574-2T B574-2T
Product Name Discrete Semiconductor Products - Thyristors - SCRs - Modules Discrete Semiconductor Modules
Tj -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-10000-40000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Silicon Schottky Diode Chips - CDF7623-000 - Skyworks Solutions, Inc.
Specs
Diode Type Schottky
Diode Applications Mixer
View Details
3 suppliers