The LM5033 is a 100-V push-pull voltage mode PWM controller designed for intermediate DC-DC bus converters and industrial power systems. It is available in a 10-pin VSSOP package measuring 3.00 mm × 3.00 mm, with an operating temperature range of -40°C to 125°C. The device includes a 100-V start-up regulator, 1.5-A peak gate drivers, current limit protection, thermal shutdown, and a precision reference output. Two alternating gate outputs provide controlled deadtime for push-pull, half-bridge, or full-bridge topologies.
100V Push-Pull Voltage Mode PWM Controller 10-VSSOP -40 to 125
100-V push-pull voltage mode PWM controller 10-VSSOP -40 to 125 Product overview: LM5033MM/NOPB from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-LM5033MM/NOPB can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | LM5033MM/NOPB | 715-LM5033MM/NOPB |
| Product Name | LM5033 100V Push-Pull Voltage Mode PWM Controller | DC-DC Converter IC |
| Package Type | Other; VSSOP,WSON | Other; MSOP |
| Features | Synchronization Pin | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |