Texas Instruments CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V CSD97370AQ5M

Description
Synchronous Buck NexFET? Power Stage, Vds 30V 22-LSON-CLIP -55 to 150
Request a Quote Datasheet
Description
Synchronous Buck NexFET? Power Stage, Vds 30V 22-LSON-CLIP -55 to 150
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V - CSD97370AQ5M - Texas Instruments
Dallas, TX, United States
CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V
CSD97370AQ5M
CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V CSD97370AQ5M
Synchronous Buck NexFET? Power Stage, Vds 30V 22-LSON-CLIP -55 to 150

Synchronous Buck NexFET? Power Stage, Vds 30V 22-LSON-CLIP -55 to 150

Buy Now Datasheet
Buck 30 V 25 A 4 V Step-Down DC-DC Converter IC - 746-CSD97370AQ5M - ERSAELECTRONICS PTE. LTD.
Singapore
Buck 30 V 25 A 4 V Step-Down DC-DC Converter IC
746-CSD97370AQ5M
Buck 30 V 25 A 4 V Step-Down DC-DC Converter IC 746-CSD97370AQ5M
30 V 25 A SON 5 x 6 mm synchronous buck NexFET™ power stage with 4 V PWM logic level high 22-LSON-CLIP -55 to 150 Product overview: CSD97370AQ5M from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30 V, 25 A, 4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30 V, 25 A, 4 V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD97370AQ5M can be used for catalog matching and distributor lookup.

30 V 25 A SON 5 x 6 mm synchronous buck NexFET™ power stage with 4 V PWM logic level high 22-LSON-CLIP -55 to 150 Product overview: CSD97370AQ5M from Texas Instruments is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Buck, 30 V, 25 A, 4 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Buck, 30 V, 25 A, 4 V, Step-Down DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-CSD97370AQ5M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Power Supplies DC-DC Converter Chips
Product Number CSD97370AQ5M 746-CSD97370AQ5M
Product Name CSD97370AQ5M Synchronous Buck NexFET? Power Stage, Vds 30V Buck 30 V 25 A 4 V Step-Down DC-DC Converter IC
Operating Temperature -55 to 150 C (-67 to 302 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 65V HTSSOP Boost DC-DC Converter IC - 715-LM5121QMHE/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HTSSOP
Output Voltage 100 volts
IQ 0.0040 amps
View Details
2 suppliers
Conv DC-DC Single Step Down 2.85V to 5.5V 14-Pin TSSOP EP Rail - 815-LM2852YMXA-1.5 - Utmel Electronic Limited
Specs
Package Type SSOP; Other; 14-PowerTSSOP (0.173, 4.40mm Width)
Output Voltage 1.5 volts
Input Voltage 5 volts
View Details
DCP011515DB Miniature, 1W Isolated Unregulated DC/DC Converters - DCP011515DBP - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Dual Output,Unregulated,1kV Isolation,1W
Output Voltage 14.25 to 15.75 volts
View Details
3 suppliers