The DCV012415DP-U is a 1-W, 1500-Vrms isolated, unregulated DC/DC converter module with a 24-V input and ±15-V dual output. It is available in a 7-pin SOP package measuring 19.18 mm × 10.60 mm. The device features 1-second 1500-Vrms isolation barrier testing, operational isolation rated for 60 VDC / 42.5 VAC continuous voltage, UL1950 recognition, and EN55022 Class B EMC performance. It includes thermal protection, short-circuit protection, device synchronization, and an operating temperature range of -40°C to 85°C.
Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters 7-SOP
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
DC-DC Unregulated Power Supply Module, 2 Output, 1W, BCDMOS
Manufacturer: Burr-Brown (TI)
Win Source Part Number: 1166920-DCV012415DP-
Manufacturer Homepage: www.ittcannon.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
1W 1.5kV Isolated DC/DC Converter, 2 Outputs, SOP, 800kHz Product overview: DCV012415DP-U from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 1W, 1.5kV, 800kHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 1W, 1.5kV, 800kHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-DCV012415DP-U can be used for catalog matching and distributor lookup.
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | DCV012415DP-U | DCV012415DP-U | 1166920-DCV012415DP-U | 132-DCV012415DP-U |
| Product Name | DCV012415D Miniature, 1W, 1500Vrms Isolated Unregulated DC/DC Converters | Power Supplies Board Mount DCDC Converters - DCV012415DP-U | Isolated 1W 1.5kV 800kHz DC-DC Converter IC | |
| Package Type | Other; PDIP,SOP | Other; SOP7 | Other; SOP | |
| Features | Dual Output,Unregulated,1W,1.5kV Isolation | |||
| Output Voltage | 14.25 to 15.75 volts | 14.2 volts | ||
| Input Voltage | 21.6 to 26.4 volts | 26.4 volts |