13-100V Wide Vin, Current Mode PWM Boost Controller 10-WSON -40 to 125
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
IC REG CTRLR FLYBACK 10WSON
IC REG CTRLR FLYBACK 10WSON
Alternative Parts (Cross-Reference): Cross
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers
Package: Tape & Reel (TR)
Operating Temperature: -40°C ~ 125°C (TJ)
Mounting Type: Surface Mount
Package / Case: 10-WDFN Exposed Pad
Supplier Device Package: 10-WSON (4x4)
IC REG CTRLR FLYBACK 10WSON
Switching Controllers 13-100V Wide Vin, Current Mode PWM Boost, Flyback, Sepic Controller 10-WSON -40 to 125
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020SDX-1/NOPB | 296-LM5020SDX-1/NOPBTR-ND | LM5020SDX-1/NOPB | LM5020SDX-1/NOPB | LM5020SDX-1/NOPB | |
| Product Name | LM5020 13-100V Wide Vin, Current Mode PWM Boost Controller | DC DC Switching Controllers | Integrated Circuits (ICs) Power Management (PMIC) DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost; Buck-Boost | |||||
| Package Type | Other; VSSOP,WSON | Other; 10-WDFN Exposed Pad | Other; Tape & Reel (TR) | Other; 10-WDFN Exposed Pad | ||
| Special Features | Enable,Frequency Synchronization,Pre-Bias Start-Up | Frequency Control, Soft Start | ||||
| Output Voltage | 1.25 to ? volts | |||||
| VIN | 13 to 100 volts | 8 to 15 volts |