13-100V Wide Vin, Current Mode PWM Boost Controller 10-WSON -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1200216-LM5020SD-1
Packaging: Tape and Reel
Output Type: Transistor Driver
Function: Step-Up/Step-Down
Topology: Flyback
Control Features: Frequency Control, Soft Start
Supply Voltage: 8V ~ 15V
Output Phases: 1
Clock Sync: Yes
Categories: Integrated Circuits
Supplier Device Package: 10-WSON (4x4)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-WDFN Exposed Pad
Duty Cycle (Maximum): 80%
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: LM5020
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Switching Frequency: 200kHz ~ 630kHz
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
IC REG CTRLR FLYBACK 10WSON
Flyback Regulator Positive Output Step-Up/Step-Down DC-DC Controller IC 10-WSON (4x4)
IC REG CTRLR FLYBACK 10WSON
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM5020SD-1 | 1200216-LM5020SD-1 | LM5020SD-1TR-ND | LM5020SD-1 | LM5020SD-1 | LM5020SD-1 |
| Product Name | LM5020 13-100V Wide Vin, Current Mode PWM Boost Controller | Newest Parts - LM5020SD-1 | DC DC Switching Controllers | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers | DC DC Switching Controllers |
| Configuration / Function | Buck; Boost; Buck-Boost | Buck; Boost | ||||
| Package Type | Other; VSSOP,WSON | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | Other; 10-WDFN Exposed Pad | |
| Special Features | Enable,Frequency Synchronization,Pre-Bias Start-Up | Frequency Control, Soft Start | Frequency Control, Soft Start | |||
| Output Voltage | 1.25 to ? volts | |||||
| VIN | 13 to 100 volts | 8 to 15 volts | 8 to 15 volts |