Audio Synchronized Color LED Driver 14-WSON -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 019344-LM4970SD/NOPB
Packaging: Reel - TR
Type: Linear
Applications: Backlight
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 3
Dimming: PWM
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x3)
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 2.7V
Channel Output Current: 42mA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
LED Driver IC 3 Output Linear PWM Dimming 42mA 14-WSON (4x3)
LED Driver IC 3 Output Linear PWM Dimming 42mA 14-WSON (4x3)
LED Driver IC 3 Output Linear PWM Dimming 42mA 14-WSON (4x3)
Audio Synchronized Color LED Driver 14-WSON -40 to 85 Product overview: LM4970SD/NOPB from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LM4970SD/NOPB can be used for catalog matching and distributor lookup.
IC LED DRVR LIN PWM 42MA 14WSON
IC LED DRVR LIN DIM 42MA 14WSON
IC LED DRVR LIN DIM 42MA 14WSON
LED Lighting Drivers Audio Synchronized Color LED Driver 14-WSON -40 to 85
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LM4970SD/NOPB | 019344-LM4970SD/NOPB | 296-LM4970SD/NOPBCT-ND | 137-LM4970SD/NOPB | LM4970SD/NOPB | LM4970SD/NOPB | 815-LM4970SD/NOPB | LM4970SD/NOPB |
| Product Name | LM4970 Audio Synchronized Color LED Driver | PMIC - PMIC - LED Drivers - LM4970SD/NOPB | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers | IC LED DRVR LIN DIM 42MA 14WSON | LED Lighting Drivers |
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||||
| Input Voltage | 2.7 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | ||||
| Output Current | 42 milliamps | 42 milliamps | 42 milliamps | 42 milliamps |