Texas Instruments LM4940 6W Stereo Audio Power Amplifier LM4940TS/NOPB

Description
6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet
Description
6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4940 6W Stereo Audio Power Amplifier - LM4940TS/NOPB - Texas Instruments
Dallas, TX, United States
LM4940 6W Stereo Audio Power Amplifier
LM4940TS/NOPB
LM4940 6W Stereo Audio Power Amplifier LM4940TS/NOPB
6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85

6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85

Buy Now Datasheet
Audio Amplifiers - LM4940TS/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LM4940TS/NOPB-ND
Audio Amplifiers LM4940TS/NOPB-ND
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now Datasheet
Singapore, Singapore
6W Audio Amplifier
742-LM4940TS/NOPB
6W Audio Amplifier 742-LM4940TS/NOPB
6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85 Product overview: LM4940TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4940TS/NOPB can be used for catalog matching and distributor lookup.

6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85 Product overview: LM4940TS/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 6W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4940TS/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4940TS/NOPB - Rochester Electronics
Newburyport, MA, United States
Audio Amplifier, 4.2W, 2 Channel(s), 1 Func, PSSO9

Audio Amplifier, 4.2W, 2 Channel(s), 1 Func, PSSO9

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - LM4940TS/NOPB - 299211-LM4940TS - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - LM4940TS/NOPB
299211-LM4940TS
Linear - Linear - Amplifiers - Audio - LM4940TS/NOPB 299211-LM4940TS
Manufacturer: Texas Instruments Win Source Part Number: 299211-LM4940TS Packaging: Tube/Rail Type: Class AB Features: Depop, Short-Circuit and Thermal Protection, Shutdown Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: TO-263-9 Dimension: TO-263-10 (9 Leads + Tab) Supply Voltage - Operating: 10 V to 16 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 299211-LM4940TS
Packaging: Tube/Rail
Type: Class AB
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 6W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: TO-263-9
Dimension: TO-263-10 (9 Leads + Tab)
Supply Voltage - Operating: 10 V to 16 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4940TS/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4940TS/NOPB
IC AMP CLASS AB STER 6W TO263-9

IC AMP CLASS AB STER 6W TO263-9

Supplier's Site
Audio Amplifiers - LM4940TS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4940TS/NOPB
Audio Amplifiers LM4940TS/NOPB
Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Amplifier IC 2-Channel (Stereo) Class AB DDPAK/TO-263-9

Buy Now
Audio Amplifiers - LM4940TS/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LM4940TS/NOPB
Audio Amplifiers LM4940TS/NOPB
Amplifier IC

Amplifier IC

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4940TS/NOPB
Audio Amplifiers LM4940TS/NOPB
Audio Amplifiers 6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85

Audio Amplifiers 6W Stereo Audio Power Amplifier 9-DDPAK/TO-263 -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers
Product Number LM4940TS/NOPB LM4940TS/NOPB-ND 742-LM4940TS/NOPB LM4940TS/NOPB 299211-LM4940TS LM4940TS/NOPB LM4940TS/NOPB LM4940TS/NOPB LM4940TS/NOPB
Product Name LM4940 6W Stereo Audio Power Amplifier Audio Amplifiers 6W Audio Amplifier Linear - Linear - Amplifiers - Audio - LM4940TS/NOPB Integrated Circuits (ICs) - Linear - Amplifiers Audio Amplifiers Audio Amplifiers Audio Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 10 to 16 volts 10 to 16 volts 10 to 16 volts 16 to 10 volts 10 to 16 volts
Output Power 6 watts 6 watts 6 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data