1.2 Watt Stereo Fully Diff Audio Pwr Amp w/ RF Suppression & Shutdown Low 14-WSON -40 to 85
Amplifier IC 2-Channel (Stereo) Class AB 14-WSON (4x3)
Manufacturer: Texas Instruments
Win Source Part Number: 299205-LM4928SD
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 2.2W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-WSON (4x3)
Dimension: 14-WFDFN Exposed Pad
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
1.2-W, stereo, analog input Class-AB audio amplifier with RF suppression 14-WSON -40 to 85 Product overview: LM4928SD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4928SD/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifier, 2 Func, PDSO14
Audio Amplifier, 2 Func, PDSO14
IC AMP CLASS AB STER 2.2W 14WSON
Audio Amplifiers 1.2 Watt Stereo Fully Diff Audio Pwr Amp w/ RF Suppression & Shutdown Low 14-WSON -40 to 85
Amplifier IC 2-Channel (Stereo) Class AB 14-WSON (4x3)
Amplifier IC 2-Channel (Stereo) Class AB 14-WSON (4x3)
IC AMP CLASS AB STER 2.2W 14WSON
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4928SD/NOPB | LM4928SD/NOPBTR-ND | 299205-LM4928SD | 742-LM4928SD/NOPB | LM4928SD/NOPB | LM4928SD/NOPB | LM4928SD/NOPB | LM4928SD/NOPB | LM4928SD/NOPB |
| Product Name | LM4928 1.2 Watt Stereo Fully Diff Audio Pwr Amp w/ RF Suppression & Shutdown Low | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4928SD/NOPB | Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 2.2 watts | 2.2 watts | 2.2 watts | 2.2 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |