LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode 10-VSSOP -40 to 85
Audio Amp Headphone 2-CH Stereo 0.105W Class-AB 10-Pin VSSOP T/R Product overview: LM4811MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.105W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.105W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4811MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 299117-LM4811MM
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Audio Amp Headphone, LM4811MM/NOPB
Audio Amp Headphone, LM4811MM/NOPB
Audio Amp Headphone, LM4811MM/NOPB
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
AMP, VOLT CONTRL 70MW, 4811, MSOP10; Output Power:105mW; Amplifier Class:AB; No. of Channels:2 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:10Pins; Load Impedance:16ohm; Operating Temperature RoHS Compliant: Yes
IC AMP AB STEREO 105MW 10VSSOP
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Audio Amplifiers Dual 105mW Headphone Amp
IC AMP AB STEREO 105MW 10VSSOP
IC AMP AB STEREO 105MW 10VSSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4811MM/NOPB | 742-LM4811MM/NOPB | 299117-LM4811MM | 2494926 | LM4811MM/NOPBCT-ND | 28AH3485 | LM4811MM/NOPB | LM4811MM/NOPB | LM4811MM/NOPB | LM4811MM/NOPB | LM4811MM/NOPB |
| Product Name | LM4811 LM4811 Dual 105mW Headphone Amplifier with Digital Volume Control and Shutdown Mode | 0.105W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4811MM/NOPB | Audio Amplifier ICs | Audio Amplifiers | Amp, Volt Contrl 70Mw, 4811, Msop10; Output Power Texas Instruments | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| Standards and Certifications | RoHS | RoHS | |||||||||
| Package Type | VSSOP | Cut Tape | SSOP; SOP; 10-VSSOP | SSOP; SOP; VSSOP | MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount | SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) | |||
| RoHS Compliant | RoHS | RoHS | |||||||||
| Bandwidth | 0.0200 MHz | ||||||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts |