The LM4898MM/NOPB is a 1-watt fully differential audio power amplifier designed for mobile phones and portable devices, housed in a 10-pin VSSOP package measuring 5.3 mm by 3.4 mm. It operates from a 2.4 V to 5.5 V supply, delivers 1 W into an 8 Ω load at 5 V with less than 1% THD+N, and draws 0.1 µA in shutdown mode. The amplifier requires no output coupling capacitors and features built-in pop and click suppression. It supports shutdown enable via high or low logic levels and maintains a thermal shutdown protection mechanism. The operating temperature range is -40°C to 85°C.
1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 10-VSSOP -40 to 85
Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
1 Watt Fully Differential Audio Power Amplifier With Shutdown Select 10-VSSOP -40 to 85 Product overview: LM4898MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4898MM/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019338-LM4898MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Differential Inputs, Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 1.4W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-VSSOP
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Audio Amplifier, 1W, 1 Channel(s), 1 Func, PDSO10
Audio Amplifier, 1W, 1 Channel(s), 1 Func, PDSO10
IC AMP CLSS AB MONO 1.4W 10VSSOP
Audio Amplifiers 1W Fully Diff Audio Power Amp
IC AMP CLSS AB MONO 1.4W 10VSSOP
Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 10-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4898MM/NOPB | 296-36628-2-ND | 742-LM4898MM/NOPB | 019338-LM4898MM/NOPB | LM4898MM/NOPB | LM4898MM/NOPB | LM4898MM/NOPB | LM4898MM/NOPB | LM4898MM/NOPB |
| Product Name | LM4898 1 Watt Fully Differential Audio Power Amplifier With Shutdown Select | Audio Amplifiers | Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4898MM/NOPB | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 1.4 watts | 1.4 watts | 1.4 watts | 1.4 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |