750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-SOIC -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 122383-LM4875MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 110mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
750-mW, stereo, analog input, Class-AB audio amplifier w/precision DC volume control & headphone amp 8-SOIC -40 to 85 Product overview: LM4875MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4875MX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
IC AMP CLASS AB MONO 1W 8SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
Audio Amplifiers 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-SOIC -40 to 85
IC AMP CLASS AB MONO 1W 8SOIC
IC AMP CLASS AB MONO 1W 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4875MX/NOPB | 122383-LM4875MX/NOPB | 742-LM4875MX/NOPB | 296-35282-6-ND | LM4875MX/NOPB | LM4875MX/NOPB | LM4875MX/NOPB | LM4875MX/NOPB | LM4875MX/NOPB |
| Product Name | LM4875 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch | Linear - Linear - Amplifiers - Audio - LM4875MX/NOPB | SOIC Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |