AUDIO AMPLIFIER, 0.35W, 1 CHANNE Product overview: LM4818MX from National Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.35W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 0.35W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4818MX can be used for catalog matching and distributor lookup.
Manufacturer: National Semiconductor (TI)
Win Source Part Number: 719023-LM4818MX
Manufacturer Homepage: www.national.com
Reference case: SOIC-8
Reference Date Code: 0948+
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
AUDIO AMPLIFIER, 0.35W, 1 CHANNE
AUDIO AMPLIFIER, 0.35W, 1 CHANNE
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 742-LM4818MX | 719023-LM4818MX | LM4818MX | LM4818MX | LM4818MX |
| Product Name | 0.35W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4818MX | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Bulk | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | |
| RoHS Compliant | RoHS | ||||
| Supply Voltage (VS) | 2 to 5.5 volts | 5.5 to 2 volts |