750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-VSSOP -40 to 85
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 123100-LM4865MMX/NOP
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 110mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
750-mW, stereo, analog input, Class-AB audio amplifier with DC volume control & headphone amp 8-VSSOP -40 to 85 Product overview: LM4865MMX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4865MMX/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-VSSOP
IC AMP CLASS AB MONO 1W 8VSSOP
Audio Amplifiers 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-VSSOP -40 to 85
IC AMP CLASS AB MONO 1W 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4865MMX/NOPB | LM4865MMX/NOPB-ND | 123100-LM4865MMX/NOPB | 742-LM4865MMX/NOPB | LM4865MMX/NOPB | LM4865MMX/NOPB | LM4865MMX/NOPB | LM4865MMX/NOPB |
| Product Name | LM4865 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4865MMX/NOPB | Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | ||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |