The LM4670ITL/NOPB is a filterless, high-efficiency switching audio amplifier designed for mobile phones and portable devices, housed in a 9-bump DSBGA package with dimensions of 1.57 mm by 1.57 mm. It operates on a single supply voltage from 2.4 V to 5.5 V, delivering up to 2.3 W into a 4 Ω load at 5 V with less than 1% THD+N. Efficiency reaches 88% at 600 mW output into an 8 Ω speaker with a 3.6 V supply, and quiescent current is 4.8 mA at 3.6 V. The device includes shutdown mode with 0.01 µA current draw, click-and-pop suppression, and thermal protection. It is rated for operation from -40°C to 85°C and meets no listed industry standards beyond Texas Instruments' own quality guidelines.
Filterless High Efficiency 3W Switching Audio Amplifier 9-DSBGA -40 to 85
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
Filterless High Efficiency 3W Switching Audio Amplifier 9-DSBGA -40 to 85 Product overview: LM4670ITL/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4670ITL/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 002595-LM4670ITL/NOP
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-DSBGA
Dimension: 9-WFBGA, DSBGA
Supply Voltage - Operating: 2.4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Audio Amplifier, 3W, 1 Channel(s), 1 Func, PBGA9
IC AMP CLASS D MONO 3W 9DSBGA
IC AMP CLASS D MONO 3W 9DSBGA
Audio Amplifiers Filterless Hi Eff 3W Switching Audio Amp
Amplifier IC 1-Channel (Mono) Class D 9-DSBGA (1.6x1.6)
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LM4670ITL/NOPB | 296-36607-2-ND | 742-LM4670ITL/NOPB | 002595-LM4670ITL/NOPB | LM4670ITL/NOPB | LM4670ITL/NOPB | LM4670ITL/NOPB | LM4670ITL/NOPB | LM4670ITL/NOPB |
| Product Name | LM4670 Filterless High Efficiency 3W Switching Audio Amplifier | Audio Amplifiers | 3W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4670ITL/NOPB | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Audio Amplifiers | |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Features | Thermal Shutdown Protection | ||||||||
| Supply Voltage (VS) | 2.4 to 5.5 volts | 5 volts | 2.4 to 5.5 volts | 5.5 to 2.4 volts | 2.4 to 5.5 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |