300 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
Audio Amplifier, 0.85W, 1 Channel(s), 1 Func, CMOS, PDSO8
Audio Amplifier, 0.85W, 1 Channel(s), 1 Func, CMOS, PDSO8
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
300 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85 Product overview: LM4864M/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mW, SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 300 mW, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4864M/NOPB can be used for catalog matching and distributor lookup.
Audio Amplifiers 300 mW Audio Power Amplifier with Shutdown Mode 8-SOIC -40 to 85
IC AMP CLASS AB MONO 675MW 8SOIC
Amplifier IC 1-Channel (Mono) Class AB 8-SOIC
IC AMP CLASS AB MONO 675MW 8SOIC
| Texas Instruments | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LM4864M/NOPB | LM4864M/NOPB | LM4864M/NOPB-ND | 742-LM4864M/NOPB | LM4864M/NOPB | LM4864M/NOPB | LM4864M/NOPB | LM4864M/NOPB |
| Product Name | LM4864 300 mW Audio Power Amplifier with Shutdown Mode | Audio Amplifiers | 300 mW SOIC Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 5.5 to 2.7 volts | 2.7 to 5.5 volts | |||
| Output Power | 0.8500 watts | 0.6750 watts | 0.6750 watts | 0.6750 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC,VSSOP | SOIC; SOIC8 | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Rail/Tube | 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |