Manufacturer: Texas Instruments
Win Source Part Number: 002614-LM4811LD/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: Headphones, 2-Channel (Stereo)
Max Output Power x Channels @ Load: 105mW x 2 @ 16 Ohm
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 10-WSON (3x3)
Dimension: 10-WFDFN Exposed Pad
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
2 CHANNEL(S), VOLUME CONTROL CIRCUIT, DSO10, LDA10A Product overview: LM4811LD/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4811LD/NOPB can be used for catalog matching and distributor lookup.
VOLUME CONTROL CIRCUIT, 2 CHANNE
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-WSON (3x3)
IC AMP CLSS AB STER 105MW 10WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 002614-LM4811LD/NOPB | 296-36610-2-ND | 742-LM4811LD/NOPB | LM4811LD/NOPB | LM4811LD/NOPB | LM4811LD/NOPB |
| Product Name | Linear - Linear - Amplifiers - Audio - LM4811LD/NOPB | Audio Amplifiers | Dual Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |
| Output Power | 0.1050 watts | 0.1050 watts | 0.1050 watts | 0.1050 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class A; Class AB | Class AB | Class AB | |||
| Package Type | 10-WSON (3x3) | 10-WFDFN Exposed Pad | Tape and Reel | 10-WFDFN Exposed Pad | 10-WFDFN Exposed Pad |