The LM46002 is a 3.5-V to 60-V, 2-A synchronous step-down DC/DC converter in a 16-lead HTSSOP package measuring 6.60 mm × 5.10 mm × 1.2 mm, featuring integrated synchronous rectification, adjustable switching frequency from 200 kHz to 2.2 MHz, and compliance with EN55022/CISPR22 EMI standards. It includes internal soft start, power-good flag, overtemperature shutdown, and hiccup-mode short-circuit protection, with quiescent current of 27 µA and operation over a junction temperature range of -40°C to 125°C.
SIMPLE SWITCHER? 3.5V to 60V, 2A Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Texas Instruments LM46002PWPT
Texas Instruments LM46002PWPT
Texas Instruments LM46002PWPT
Manufacturer: Texas Instruments
Win Source Part Number: 1199928-LM46002PWPT
Packaging: Reel
Mounting Style: SMD
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Supplier Device Package: 16-HTSSOP
Temperature Range - Operating: -40°C ~ 125°C
Maximum Output Voltage: 28V
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PowerTSSOP
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: LM46002
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Min/Fixed Output Voltage: 1V
Switching Frequency: 200kHz ~ 2.2MHz
Voltage - Input (Minimum): 3.5V
Voltage - Input (Maximum): 60V
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
"Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173"", 4.40mm Width)"
Switching Voltage Regulators 3.5-60V,2A Sync SD Vltg Converter
IC REG BUCK ADJ 2A 16HTSSOP
IC REG BUCK ADJ 2A 16HTSSOP
IC REG BUCK ADJ 2A 16HTSSOP
Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2A 16-PowerTSSOP (0.173", 4.40mm Width)
| Texas Instruments | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LM46002PWPT | 8239293 | 8239293P | 1199928-LM46002PWPT | 296-LM46002PWPTDKR-ND | LM46002PWPT | LM46002PWPT | LM46002PWPT | LM46002PWPT | LM46002PWPT |
| Product Name | LM46002 SIMPLE SWITCHER? 3.5V to 60V, 2A Synchronous Step-Down Voltage Converter | Switching Regulators | Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LM46002PWPT | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | Buck | Buck | Buck | |||||
| Output Voltage Type | Fixed | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||||
| Package Type | Other; HTSSOP | SSOP; Other; Htssop | SSOP; Other; 16-PowerTSSOP | Other; "16-PowerTSSOP (0.173"", 4.40mm Width)" | Other; 16-PowerTSSOP (0.173", 4.40mm Width) | SSOP | SSOP; Other; 16-PowerTSSOP (0.173\", 4.40mm Width) | |||
| Special Features | Synchronous Rectification; Enable,Frequency Synchronization,Light Load Efficiency,Power Good,Synchronous Rectification,Tracking | Synchronous Rectification | Synchronous Rectification | |||||||
| Output Voltage | 1 to 28 volts | 28 volts | 1 to 28 volts | 1 volts | 1 volts | 1 to 28 volts |