Rochester Electronics PMIC - PMIC - Voltage Reference - ADR318ARJ-R2 ADR318ARJ-R2

Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910758-ADR318ARJ-R2 Series: ADR318 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 1.8V V ±0.27% 5 mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR318ARJ-R2, 2156-ADR318ARJ-R2-AD TR-ND
Request a Quote Datasheet
Description
Manufacturer: Analog Devices Inc. Win Source Part Number: 910758-ADR318ARJ-R2 Series: ADR318 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 1.8V V ±0.27% 5 mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR318ARJ-R2, 2156-ADR318ARJ-R2-AD TR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Reference - ADR318ARJ-R2 - 910758-ADR318ARJ-R2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - ADR318ARJ-R2
910758-ADR318ARJ-R2
PMIC - PMIC - Voltage Reference - ADR318ARJ-R2 910758-ADR318ARJ-R2
Manufacturer: Analog Devices Inc. Win Source Part Number: 910758-ADR318ARJ-R2 Series: ADR318 Operating Temperature Range: 0°C ~ 70°C (TA) Features: Series Voltage Reference IC Fixed 1.8V V ±0.27% 5 mA SOT-23-5 Package: Bulk Package: SC-74A, SOT-753 Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: SOT-23-5 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 250 HTSUS: 8542.39.0001 Other Part Number: 2156-ADR318ARJ-R2, 2156-ADR318ARJ-R2-AD TR-ND

Manufacturer: Analog Devices Inc.
Win Source Part Number: 910758-ADR318ARJ-R2
Series: ADR318
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Series Voltage Reference IC Fixed 1.8V V ±0.27% 5 mA SOT-23-5
Package: Bulk
Package: SC-74A, SOT-753
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-5
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 250
HTSUS: 8542.39.0001
Other Part Number: 2156-ADR318ARJ-R2, 2156-ADR318ARJ-R2-ADTR-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Voltage Reference Chips
Product Number 910758-ADR318ARJ-R2
Product Name PMIC - PMIC - Voltage Reference - ADR318ARJ-R2
Package Type SOT23; Other; SOT-23-5
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385Z/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
Analog - MTLT1019AQH-10 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 10 volts
View Details
PMIC - Voltage Reference - ADR434BR - Lingto Electronic Limited
Specs
Package Type SOIC
View Details
Voltage Reference Type Renesas - 26AC0718 - Newark, An Avnet Company
Specs
VREF Type Fixed
Package Type Other; SOT-23
VREF 3 volts
View Details