Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-3.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM3-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM3-3.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-3.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
3V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040DIM3-3.0/NOPB
3V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040DIM3-3.0/NOPB
3V Shunt Voltage Reference, 15mA, SOT-23, 100ppm/°C Product overview: LM4040DIM3-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-3.0/N OPB can be used for catalog matching and distributor lookup.

3V Shunt Voltage Reference, 15mA, SOT-23, 100ppm/°C Product overview: LM4040DIM3-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040DIM3-3.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040DIM3-3.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Supplier's Site Datasheet
Voltage Reference - LM4040DIM3-3.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3-3.0/NOPBTR-ND
Voltage Reference LM4040DIM3-3.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-3.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3-3.0/NOPBCT-ND
Voltage Reference LM4040DIM3-3.0/NOPBCT-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-3.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3-3.0/NOPBDKR-ND
Voltage Reference LM4040DIM3-3.0/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3-3.0/NOPB - 131752-LM4040DIM3-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3-3.0/NOPB
131752-LM4040DIM3-3.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040DIM3-3.0/NOPB 131752-LM4040DIM3-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 131752-LM4040DIM3-3. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131752-LM4040DIM3-3.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040DIM3-3.0/NOPB
Voltage References LM4040DIM3-3.0/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
Voltage Reference - LM4040DIM3-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM3-3.0/NOPB
Voltage Reference LM4040DIM3-3.0/NOPB
Shunt Voltage Reference IC Fixed 3V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15 mA SOT-23-3

Buy Now
Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 52AH7191 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
52AH7191
Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 52AH7191
VOLTAGE REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:3V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:3V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4040DIM3-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM3-3.0/NOPB
PMIC - Voltage Reference LM4040DIM3-3.0/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM3-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM3-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM3-3.0/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM3-3.0/NOPB 693-LM4040DIM3-3.0/NOPB LM4040DIM3-3.0/NOPB LM4040DIM3-3.0/NOPBTR-ND 131752-LM4040DIM3-3.0/NOPB LM4040DIM3-3.0/NOPB LM4040DIM3-3.0/NOPB 52AH7191 LM4040DIM3-3.0/NOPB LM4040DIM3-3.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference 3V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040DIM3-3.0/NOPB Voltage References Voltage Reference Voltage Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Voltage Reference IC - 693-LM336-5 MWC - ERSAELECTRONICS PTE. LTD.
Specs
Type Precision
Package Type Other; Bulk
TC 20 ppm/C
View Details
5 suppliers
1.24V Precision Voltage Reference IC - 693-LM285BYM - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
LM136A-5.0QML 5.0V Reference Diode - 8418002XA - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
2 suppliers
LM136-5.0 5.0V Reference Diode - LM236AH-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
5 suppliers