Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-2.5/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040DIM3-2.5/NOPB is a precision micropower shunt voltage reference with a fixed output voltage of 2.5V, housed in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external stabilizing capacitor, and maintains stability with any capacitive load. The device supports a reverse breakdown current range from 60μA to 15mA and offers a maximum output voltage tolerance of ±0.1% at 25°C for A-grade versions. It is certified to AEC-Q100 Grade 3 qualifications for automotive applications.

Datasheet Summary
Powered by GS/AI

The LM4040DIM3-2.5/NOPB is a precision micropower shunt voltage reference with a fixed output voltage of 2.5V, housed in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external stabilizing capacitor, and maintains stability with any capacitive load. The device supports a reverse breakdown current range from 60μA to 15mA and offers a maximum output voltage tolerance of ±0.1% at 25°C for A-grade versions. It is certified to AEC-Q100 Grade 3 qualifications for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DIM3-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DIM3-2.5/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DIM3-2.5/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5/NOPB - 019273-LM4040DIM3-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5/NOPB
019273-LM4040DIM3-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5/NOPB 019273-LM4040DIM3-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019273-LM4040DIM3-2. 5/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 70μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 2.5V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 019273-LM4040DIM3-2.5/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 70μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Test & Measurement, Sensing & Instrumentation, Automation & Process Control, Power Management, Automotive, Audio

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040DIM3-2.5/NOPB
2.5V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040DIM3-2.5/NOPB
2.5V Shunt Voltage Reference, 15mA, SOT-23, 100ppm/°C Product overview: LM4040DIM3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-2.5/N OPB can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, SOT-23, 100ppm/°C Product overview: LM4040DIM3-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DIM3-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4040DIM3-2.5/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3-2.5/NOPBCT-ND
Voltage Reference LM4040DIM3-2.5/NOPBCT-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-2.5/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3-2.5/NOPBTR-ND
Voltage Reference LM4040DIM3-2.5/NOPBTR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-2.5/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040DIM3-2.5/NOPBDKR-ND
Voltage Reference LM4040DIM3-2.5/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040DIM3-2.5/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DIM3-2.5/NOPB
Voltage Reference LM4040DIM3-2.5/NOPB
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15 mA SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4040DIM3-2.5/NOPB
Voltage References LM4040DIM3-2.5/NOPB
Voltage References PREC MICROPWR SHUNT VLTG REF

Voltage References PREC MICROPWR SHUNT VLTG REF

Buy Now Datasheet
PMIC - Voltage Reference - LM4040DIM3-2.5/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DIM3-2.5/NOPB
PMIC - Voltage Reference LM4040DIM3-2.5/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DIM3-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DIM3-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DIM3-2.5/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 29K6027 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
29K6027
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 29K6027
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23 RoHS Compliant: Yes

Supplier's Site
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4213 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4213
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4213
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Volt Ref, Shunt, 2.5V, Sot-23; Voltage Reference Type Texas Instruments - 28AH3426 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 2.5V, Sot-23; Voltage Reference Type Texas Instruments
28AH3426
Volt Ref, Shunt, 2.5V, Sot-23; Voltage Reference Type Texas Instruments 28AH3426
VOLT REF, SHUNT, 2.5V, SOT-23; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating RoHS Compliant: Yes

VOLT REF, SHUNT, 2.5V, SOT-23; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DIM3-2.5/NOPB 019273-LM4040DIM3-2.5/NOPB 693-LM4040DIM3-2.5/NOPB LM4040DIM3-2.5/NOPBCT-ND LM4040DIM3-2.5/NOPB LM4040DIM3-2.5/NOPB LM4040DIM3-2.5/NOPB LM4040DIM3-2.5/NOPB 29K6027
Product Name LM4040-N Precision Micropower Shunt Voltage Reference PMIC - PMIC - Voltage Reference - LM4040DIM3-2.5/NOPB 2.5V 15mA SOT-23 Precision Voltage Reference IC Voltage Reference Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.05 to 10 volts 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM236-2.5 2.5-V Integrated Reference Circuit - LM236DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC
VREF 2.49 volts
View Details
8 suppliers
 - LM385AXM-2.5 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - LM285AMX-1.2 - Rochester Electronics
Specs
Package Type Other; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
PMIC - PMIC - Voltage Reference - LM113H - 071008-LM113H - Win Source Electronics
Specs
Package Type Other; TO-46-2, Metal Can
Life Cycle Stage Obsolete(EOL)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers