Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040DEM3-3.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040DEM3-3.0/NOPB is a precision micropower shunt voltage reference with a fixed 3.0V output, available in a SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external capacitor, and supports a reverse current range of 60μA to 15mA. The device has a maximum output voltage tolerance of ±0.1% at 25°C and a maximum temperature coefficient of 100ppm/°C. It meets AEC-Q100 qualification for automotive applications in the Grade 3 temperature range.

Datasheet Summary
Powered by GS/AI

The LM4040DEM3-3.0/NOPB is a precision micropower shunt voltage reference with a fixed 3.0V output, available in a SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external capacitor, and supports a reverse current range of 60μA to 15mA. The device has a maximum output voltage tolerance of ±0.1% at 25°C and a maximum temperature coefficient of 100ppm/°C. It meets AEC-Q100 qualification for automotive applications in the Grade 3 temperature range.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040DEM3-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040DEM3-3.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040DEM3-3.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Voltage Reference - 296-36316-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36316-1-ND
Voltage Reference 296-36316-1-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-36316-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36316-6-ND
Voltage Reference 296-36316-6-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-36316-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-36316-2-ND
Voltage Reference 296-36316-2-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040DEM3-3.0/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4040DEM3-3.0/NOPB
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DEM3-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3-3.0/N OPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040DEM3-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040DEM3-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040DEM3-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040DEM3-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040DEM3-3.0/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040DEM3-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040DEM3-3.0/NOPB
PMIC - Voltage Reference LM4040DEM3-3.0/NOPB
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Voltage Reference - LM4040DEM3-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040DEM3-3.0/NOPB
Voltage Reference LM4040DEM3-3.0/NOPB
Shunt Voltage Reference IC Fixed 3V V ±1% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15 mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040DEM3-3.0/NOPB 296-36316-1-ND 693-LM4040DEM3-3.0/NOPB LM4040DEM3-3.0/NOPB LM4040DEM3-3.0/NOPB LM4040DEM3-3.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference SOT-23 Precision Voltage Reference IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2-N Micropower Voltage Reference Diode - LM285H-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers
LM4040A41 4.096-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A41IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM285-1.2-N Micropower Voltage Reference Diode - LM285MX-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO,TO-92
VREF 1.2 volts
View Details
8 suppliers