8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D82ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D82ILP can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 8.192V V ±1% 15mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 8.192V, BIPolar, PBCY3
Voltage References 8.192V Prec Micropwr Shunt Vltg Ref
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040D82ILP | 693-LM4040D82ILP | LM4040D82ILP-ND | LM4040D82ILP | LM4040D82ILP | LM4040D82ILP | LM4040D82ILP |
| Product Name | LM4040D82 8.192-V Precision Micropower Shunt Voltage Reference, 1% accuracy | Precision Voltage Reference IC | Voltage Reference | Voltage References | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||
| VREF Type | Fixed | Fixed | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-92-3 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 8.19 volts | 8.19 volts |