5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D50ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D50ILPR can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA TO-92-3
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA TO-92-3
IC VREF SHUNT 1% TO92-3
Voltage References 5-V Prec Micropower Shunt 1% accuracy
IC VREF SHUNT 1% TO92-3
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040D50ILPR | LM4040D50ILPR | 693-LM4040D50ILPR | 296-21584-1-ND | LM4040D50ILPR | LM4040D50ILPR | LM4040D50ILPR |
| Product Name | LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | TO-92; Other; TO-92 | Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | ||
| VREF | 5 volts | 5 volts |