Texas Instruments LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D41ILPR

Description
4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D41ILPR - Texas Instruments
Dallas, TX, United States
LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D41ILPR
LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D41ILPR
4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Electronic Surplus - LM4040D41ILPR - 1199532-LM4040D41ILPR - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - LM4040D41ILPR
1199532-LM4040D41ILPR
Electronic Surplus - LM4040D41ILPR 1199532-LM4040D41ILPR
Manufacturer: Texas Instruments Win Source Part Number: 1199532-LM4040D41ILP R Packaging: Tape in Box Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 88μA Family Name: LM4040 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: TO-92-3 Alternative Parts (Cross-Reference): ZRC500A02STZ; ZRC500R01STZ; ZRC500A02STOA; Introduction Date: February 01, 2007 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1199532-LM4040D41ILPR
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 88μA
Family Name: LM4040
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-92-3
Alternative Parts (Cross-Reference): ZRC500A02STZ; ZRC500R01STZ; ZRC500A02STOA;
Introduction Date: February 01, 2007
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-22169-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22169-1-ND
Voltage Reference 296-22169-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-22169-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-22169-3-ND
Voltage Reference 296-22169-3-ND
Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 4.096V V ±1% 15mA TO-92-3

Buy Now Datasheet
 - LM4040D41ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D41ILPR
Precision Voltage Reference IC 693-LM4040D41ILPR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D41ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D41ILPR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D41ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D41ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D41ILPR
Voltage References LM4040D41ILPR
Voltage References 4.096-V Prec Micro Pwr Shunt Vltg Ref

Voltage References 4.096-V Prec Micro Pwr Shunt Vltg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D41ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D41ILPR
PMIC - Voltage Reference LM4040D41ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D41ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D41ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D41ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D41ILPR 1199532-LM4040D41ILPR 296-22169-1-ND LM4040D41ILPR 693-LM4040D41ILPR LM4040D41ILPR LM4040D41ILPR LM4040D41ILPR
Product Name LM4040D41 4.096-V Precision Micropower Shunt Voltage Reference, 1% accuracy Electronic Surplus - LM4040D41ILPR Voltage Reference Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92 Other; TO-92-3 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
Voltage Reference - LM3411AN-3.3 - Quarktwin Technology Ltd.
Specs
VREF Type Fixed
Package Type DIP; Other; 8-DIP (0.300\", 7.62mm)
Life Cycle Stage Active
View Details
2 suppliers
LM4050QML-SP Precision Micropower Shunt Voltage Reference - 5962R0923561VZA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; CFP
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M3-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
10 suppliers