Texas Instruments LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30ILPR

Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D30ILPR - Texas Instruments
Dallas, TX, United States
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D30ILPR
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30ILPR
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D30ILPR
Precision Voltage Reference IC 693-LM4040D30ILPR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D30ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30ILPR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D30ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-21583-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21583-1-ND
Voltage Reference 296-21583-1-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-21583-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21583-3-ND
Voltage Reference 296-21583-3-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA TO-92-3

Buy Now Datasheet
 - LM4040D30ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040D30ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D30ILPR
PMIC - Voltage Reference LM4040D30ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D30ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D30ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D30ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D30ILPR 693-LM4040D30ILPR 296-21583-1-ND LM4040D30ILPR LM4040D30ILPR LM4040D30ILPR
Product Name LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy Precision Voltage Reference IC Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

5V SOT-23 Precision Voltage Reference IC - 693-LM3411AM5X-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Series, Shunt
VREF Type Fixed; Programmable
Package Type Other; SOT-23-5
View Details
3 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT1 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM185-1.2QML-SP Micropower Voltage Reference Diode - 5962R8759461VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details