Texas Instruments LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30ILP

Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D30ILP - Texas Instruments
Dallas, TX, United States
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D30ILP
LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D30ILP
3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

3-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D30ILP
Precision Voltage Reference IC 693-LM4040D30ILP
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D30ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30ILP can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D30ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D30ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040D30ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-31370-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31370-ND
Voltage Reference 296-31370-ND
Shunt Voltage Reference IC Fixed 3V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 3V V ±1% 15mA TO-92-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1316954-LM4040D30ILP - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
1316954-LM4040D30ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference 1316954-LM4040D30ILP
Manufacturer: Texas Instruments Win Source Part Number: 1316954-LM4040D30ILP Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference Packaging: Bulk Standard Package: 1,000 Mounting: Through Hole Tolerance: ±1% Temperature Coefficient: 150ppm/°C Current - Output: 15 mA Output Type: Fixed Reference Type: Shunt Voltage - Output (Min/Fixed): 3V Noise - 10Hz to 10kHz: 35µVrms Current - Cathode: 82 µA Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Case / Package: TO-226-3, TO-92-3 (TO-226AA) ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31370,LM4040D30I LPE3,2156-LM4040D30I LP,LM4040D30ILP-ND,T EXTISLM4040D30ILP,LM 4040D30ILPE3-ND Base Product Number: LM4040 RoHS Status: ROHS3 Compliant

Manufacturer: Texas Instruments
Win Source Part Number: 1316954-LM4040D30ILP
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Packaging: Bulk
Standard Package: 1,000
Mounting: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Current - Output: 15 mA
Output Type: Fixed
Reference Type: Shunt
Voltage - Output (Min/Fixed): 3V
Noise - 10Hz to 10kHz: 35µVrms
Current - Cathode: 82 µA
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: TO-226-3, TO-92-3 (TO-226AA)
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31370,LM4040D30ILPE3,2156-LM4040D30ILP,LM4040D30ILP-ND,TEXTISLM4040D30ILP,LM4040D30ILPE3-ND
Base Product Number: LM4040
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D30ILP
Voltage References LM4040D30ILP
Voltage References 3-V Prec Micropower Shunt 1% accuracy

Voltage References 3-V Prec Micropower Shunt 1% accuracy

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D30ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D30ILP
PMIC - Voltage Reference LM4040D30ILP
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D30ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D30ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D30ILP
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D30ILP 693-LM4040D30ILP LM4040D30ILP 296-31370-ND 1316954-LM4040D30ILP LM4040D30ILP LM4040D30ILP LM4040D30ILP
Product Name LM4040D30 3-V Precision Micropower Shunt Voltage Reference, 1% accuracy Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM169H - Rochester Electronics
Specs
Package Type Other; TO-99-8
Life Cycle Stage Rochester Active
View Details
2 suppliers
LM285-ADJ Adjustable Micropower Voltage Reference - LM285BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
8 suppliers
Voltage Reference - LM336-5MWC-ND - DigiKey
Specs
Type Shunt / Zener
View Details
5 suppliers