Texas Instruments LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D25QDBZRG4

Description
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D25QDBZRG4 - Texas Instruments
Dallas, TX, United States
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D25QDBZRG4
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D25QDBZRG4
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125

2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4040D25QDBZRG4-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040D25QDBZRG4-ND
Voltage Reference LM4040D25QDBZRG4-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040D25QDBZRG4
SOT-23 Precision Voltage Reference IC 693-LM4040D25QDBZRG4
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040D25QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25QDBZRG4 can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 125 Product overview: LM4040D25QDBZRG4 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25QDBZRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040D25QDBZRG4 - 1199524-LM4040D25QDBZRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D25QDBZRG4
1199524-LM4040D25QDBZRG4
PMIC - PMIC - Voltage Reference - LM4040D25QDBZRG4 1199524-LM4040D25QDBZRG4
Manufacturer: Texas Instruments Win Source Part Number: 1199524-LM4040D25QDB ZRG4 Packaging: Tape and Reel Mounting Style: SMD Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Family Part Number: LM4040D25 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199524-LM4040D25QDBZRG4
Packaging: Tape and Reel
Mounting Style: SMD
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040D25
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Sheung Wan, Hong Kong
Voltage References
LM4040D25QDBZRG4
Voltage References LM4040D25QDBZRG4
Voltage References 2.5V Precision Mcrpwr Shunt 1% acc

Voltage References 2.5V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D25QDBZRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D25QDBZRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D25QDBZRG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
IC VREF SHUNT 2.5V SOT23-3 - 815-LM4040D25QDBZRG4 - Utmel Electronic Limited
Hong Kong, China
IC VREF SHUNT 2.5V SOT23-3
815-LM4040D25QDBZRG4
IC VREF SHUNT 2.5V SOT23-3 815-LM4040D25QDBZRG4
IC VREF SHUNT 2.5V SOT23-3

IC VREF SHUNT 2.5V SOT23-3

Supplier's Site
PMIC - Voltage Reference - LM4040D25QDBZRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D25QDBZRG4
PMIC - Voltage Reference LM4040D25QDBZRG4
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D25QDBZRG4 LM4040D25QDBZRG4-ND 693-LM4040D25QDBZRG4 1199524-LM4040D25QDBZRG4 LM4040D25QDBZRG4 LM4040D25QDBZRG4 815-LM4040D25QDBZRG4 LM4040D25QDBZRG4
Product Name LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040D25QDBZRG4 Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference IC VREF SHUNT 2.5V SOT23-3 PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Shunt
Package Type Other; SC70,SOT-23,TO-92 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5 Micropower Voltage Reference - LM285DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers
1.235V Precision Voltage Reference IC - 693-LM285BXM-1.2 - ERSAELECTRONICS PTE. LTD.
Specs
Type Shunt / Zener; Shunt
Package Type Other; SOIC
Operating Temperature -40 C (-40 F)
View Details
4 suppliers
LM4050QML-SP Precision Micropower Shunt Voltage Reference - 5962R0923561VZA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; CFP
View Details
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers