Texas Instruments LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D25ILP

Description
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D25ILP - Texas Instruments
Dallas, TX, United States
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D25ILP
LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D25ILP
2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-31369-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31369-ND
Voltage Reference 296-31369-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
2.5V 15mA Precision Voltage Reference IC
693-LM4040D25ILP
2.5V 15mA Precision Voltage Reference IC 693-LM4040D25ILP
2.5V Shunt Voltage Reference, 15mA, 1% Tol, TO-92 Product overview: LM4040D25ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25ILP can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 15mA, 1% Tol, TO-92 Product overview: LM4040D25ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 15mA. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, 15mA, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D25ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040D25ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040D25ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D25ILP
PMIC - Voltage Reference LM4040D25ILP
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments - 52AH7193 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments
52AH7193
Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments 52AH7193
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:2.5V; Initial Accuracy:1%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:TO-226AA; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D25ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D25ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D25ILP
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040D25ILP
Voltage References LM4040D25ILP
Voltage References 2.5-V Precision Micropower Shunt

Voltage References 2.5-V Precision Micropower Shunt

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D25ILP 296-31369-ND 693-LM4040D25ILP LM4040D25ILP LM4040D25ILP 52AH7193 LM4040D25ILP LM4040D25ILP
Product Name LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference 2.5V 15mA Precision Voltage Reference IC PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226AA Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-1.2 Micropower Voltage Reference - LM385BLPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
6 suppliers
LM285-1.2 Micropower Voltage Reference - LM285DG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDCKRE4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers