2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 5-SC70 -40 to 85
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5
Shunt Voltage Reference IC Fixed 2.5V V ±1% 15mA SC-70-5
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PDSO5
IC VREF SHUNT 1% SC70-5
Voltage References 2.5V Precision Mcrpwr Shunt 1% acc
IC VREF SHUNT 1% SC70-5
| Texas Instruments | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040D25IDCKT | 296-LM4040D25IDCKTCT-ND | LM4040D25IDCKT | LM4040D25IDCKT | LM4040D25IDCKT | LM4040D25IDCKT |
| Product Name | LM4040D25 2.5-V Precision Micropower Shunt Voltage Reference, 1% accuracy | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 | SC-70; Other; SOT-SC70-5 | Other; 5-TSSOP, SC-70-5, SOT-353 | ||
| VREF | 2.5 volts | 2.5 volts |