Texas Instruments LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D20ILPR

Description
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D20ILPR - Texas Instruments
Dallas, TX, United States
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D20ILPR
LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D20ILPR
2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-21582-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21582-1-ND
Voltage Reference 296-21582-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA TO-92-3

Buy Now Datasheet
Voltage Reference - 296-21582-3-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-21582-3-ND
Voltage Reference 296-21582-3-ND
Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 2.048V V ±1% 15mA TO-92-3

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D20ILPR
Precision Voltage Reference IC 693-LM4040D20ILPR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D20ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D20ILPR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D20ILPR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D20ILPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040D20ILPR - 1199522-LM4040D20ILPR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D20ILPR
1199522-LM4040D20ILPR
PMIC - PMIC - Voltage Reference - LM4040D20ILPR 1199522-LM4040D20ILPR
Manufacturer: Texas Instruments Win Source Part Number: 1199522-LM4040D20ILP R Packaging: Cut Tape (CT) Mounting Style: Through Hole Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 80μA Categories: Integrated Circuits Supplier Device Package: TO-92-3 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: LM4040D20 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.048V

Manufacturer: Texas Instruments
Win Source Part Number: 1199522-LM4040D20ILPR
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-226-3, TO-92-3 (TO-226AA) (Formed Leads)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040D20
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.048V

Buy Now
 - LM4040D20ILPR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PBCY3

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040D20ILPR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D20ILPR
PMIC - Voltage Reference LM4040D20ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D20ILPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D20ILPR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D20ILPR
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D20ILPR 296-21582-1-ND 693-LM4040D20ILPR 1199522-LM4040D20ILPR LM4040D20ILPR LM4040D20ILPR LM4040D20ILPR
Product Name LM4040D20 2.048-V Precision Micropower Shunt Voltage Reference, 1% accuracy Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040D20ILPR PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads Other; TO-92-3 TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) (Formed Leads) TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Formed Leads
VREF 2.05 volts 2.05 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A25 2.5-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A25IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
9 suppliers
 - LM3411AM5-5.0 - Rochester Electronics
Specs
Package Type Other; TSOP5/6
Life Cycle Stage Obsolete
View Details
5 suppliers