10-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D10ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D10ILP can be used for catalog matching and distributor lookup.
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PBCY3
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA TO-92-3
IC VREF SHUNT 1% TO92-3
IC VREF SHUNT 1% TO92-3
Voltage References 10-V Prec Micropower Shunt 1% accuracy
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040D10ILP | 693-LM4040D10ILP | LM4040D10ILP | LM4040D10ILP-ND | LM4040D10ILP | LM4040D10ILP | LM4040D10ILP |
| Product Name | LM4040D10 10-V Precision Micropower Shunt Voltage Reference, 1% accuracy | Precision Voltage Reference IC | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage References | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | ||
| VREF Type | Fixed | Fixed; Programmable | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-92-3 | TO-92; Other; TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | ||
| VREF | 10 volts | 10 volts |