Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM7-2.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 5-SC70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM7-2.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM7-2.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM7-2.0/NOPB
Precision Micropower Shunt Voltage Reference 5-SC70

Precision Micropower Shunt Voltage Reference 5-SC70

Buy Now Datasheet
Voltage Reference - 296-38735-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38735-6-ND
Voltage Reference 296-38735-6-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-38735-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38735-2-ND
Voltage Reference 296-38735-2-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
Voltage Reference - 296-38735-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38735-1-ND
Voltage Reference 296-38735-1-ND
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15mA SC-70-5

Buy Now Datasheet
 - LM4040CIM7-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO5

Supplier's Site Datasheet
 - LM4040CIM7-2.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 2.048V, BIPolar, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM7-2.0/NOPB - 1054289-LM4040CIM7-2.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM7-2.0/NOPB
1054289-LM4040CIM7-2.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIM7-2.0/NOPB 1054289-LM4040CIM7-2.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054289-LM4040CIM7-2 .0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Nominal Output Voltage (Min/Fixed): 2.048V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054289-LM4040CIM7-2.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Nominal Output Voltage (Min/Fixed): 2.048V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040CIM7-2.0/NOPB
Precision Voltage Reference IC 693-LM4040CIM7-2.0/NOPB
100-ppm/°C precision micropower shunt voltage reference 5-SC70 Product overview: LM4040CIM7-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM7-2.0/N OPB can be used for catalog matching and distributor lookup.

100-ppm/°C precision micropower shunt voltage reference 5-SC70 Product overview: LM4040CIM7-2.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM7-2.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040CIM7-2.0/NOPB
Voltage References LM4040CIM7-2.0/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIM7-2.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM7-2.0/NOPB
PMIC - Voltage Reference LM4040CIM7-2.0/NOPB
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site Datasheet
Voltage Reference - LM4040CIM7-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM7-2.0/NOPB
Voltage Reference LM4040CIM7-2.0/NOPB
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SC-70-5

Buy Now Datasheet
Voltage Reference - LM4040CIM7-2.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM7-2.0/NOPB
Voltage Reference LM4040CIM7-2.0/NOPB
Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SC-70-5

Shunt Voltage Reference IC Fixed 2.048V V ±0.5% 15 mA SC-70-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM7-2.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM7-2.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM7-2.0/NOPB
IC VREF SHUNT 0.5% SC70-5

IC VREF SHUNT 0.5% SC70-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM7-2.0/NOPB 296-38735-6-ND LM4040CIM7-2.0/NOPB 1054289-LM4040CIM7-2.0/NOPB 693-LM4040CIM7-2.0/NOPB LM4040CIM7-2.0/NOPB LM4040CIM7-2.0/NOPB LM4040CIM7-2.0/NOPB LM4040CIM7-2.0/NOPB LM4040CIM7-2.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4040CIM7-2.0/NOPB Precision Voltage Reference IC Voltage References PMIC - Voltage Reference Voltage Reference Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; SC-70-5 Other; SOT-23-5 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 2.05 to 10 volts 2.05 volts 2.05 volts 2.05 volts
TC 15 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C 100 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-1.2 Micropower Voltage Reference - LM285LPRE3-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 1.24 volts
View Details
7 suppliers
PMIC - PMIC - Voltage Reference - LM285BXM-1.2 - 082652-LM285BXM-1.2 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Life Cycle Stage Active
TC 30 ppm/C
View Details
4 suppliers
LM385-2.5 Micropower Voltage Reference - LM385BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 2.5 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - 1341968-LM136-5.0-MW8 - Win Source Electronics
Specs
Package Type Other; Bulk
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers