The LM4040CIM3X-4.1 is a precision micropower shunt voltage reference with a fixed reverse breakdown voltage of 4.096V, available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, requires no external stabilizing capacitor, and supports a reverse current range from 60μA to 15mA. The device achieves a maximum output voltage tolerance of ±0.1% at 25°C for A-grade variants and has a maximum temperature coefficient of 100ppm/°C. It is qualified for automotive applications under AEC-Q100 with extended grade 1 temperature range.
Precision Micropower Shunt Voltage Reference 3-SOT-23
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15mA SOT-23-3
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3
Two Terminal Voltage Reference, 1 Output, 4.096V, BIPolar, PDSO3
Precision Micropower Shunt Voltage Reference 3-SOT-23 Product overview: LM4040CIM3X-4.1 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-4.1 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 093248-LM4040CIM3X-4
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 73μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 4.096V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 4.096V V ±0.5% 15 mA SOT-23-3
IC VREF SHUNT 0.5% SOT23-3
IC VREF SHUNT 0.5% SOT23-3
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CIM3X-4.1 | LM4040CIM3X-4.1TR-ND | LM4040CIM3X-4.1 | 693-LM4040CIM3X-4.1 | 093248-LM4040CIM3X-4.1 | LM4040CIM3X-4.1 | LM4040CIM3X-4.1 | LM4040CIM3X-4.1 | LM4040CIM3X-4.1 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040CIM3X-4.1 | Voltage Reference | Voltage Reference | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener; Shunt | ||||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | ||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | Other; SOT-23 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | |
| VREF | 2.05 to 10 volts | 4.1 volts | 4.1 volts | 4.1 volts | |||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C |