Texas Instruments Integrated Circuits(ICs) LM4040CIM3X-10.0

Description
Manufacturer: Texas Instruments Win Source Part Number: 299048-LM4040CIM3X-1 0.0 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 299048-LM4040CIM3X-1 0.0 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits(ICs) - 299048-LM4040CIM3X-10.0 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits(ICs)
299048-LM4040CIM3X-10.0
Integrated Circuits(ICs) 299048-LM4040CIM3X-10.0
Manufacturer: Texas Instruments Win Source Part Number: 299048-LM4040CIM3X-1 0.0 Category: Integrated Circuits(ICs) Family: PMIC - Voltage Reference Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Application Field: Used in Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 299048-LM4040CIM3X-10.0
Category: Integrated Circuits(ICs)
Family: PMIC - Voltage Reference
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Application Field: Used in Automotive

Buy Now
Singapore, Singapore
10V SOT-23 Precision Voltage Reference IC
693-LM4040CIM3X-10.0
10V SOT-23 Precision Voltage Reference IC 693-LM4040CIM3X-10.0
1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040CIM3X-10.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-10.0 can be used for catalog matching and distributor lookup.

1-OUTPUT TWO TERM VOLTAGE REFERENCE, 10V, PDSO3, PLASTIC, TO-236AB, SOT-23, 3 PIN Product overview: LM4040CIM3X-10.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-10.0 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Voltage Reference Chips Voltage Reference Chips
Product Number 299048-LM4040CIM3X-10.0 693-LM4040CIM3X-10.0
Product Name Integrated Circuits(ICs) 10V SOT-23 Precision Voltage Reference IC
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM136AQH-2.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 2.5 volts
View Details
LM336-2.5 2.5-V Integrated Reference Circuit - LM336BLPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
6 suppliers
PMIC - PMIC - Voltage Reference - ADR434ARZ-REEL7 - 860374-ADR434ARZ-REEL7 - Win Source Electronics
Specs
Package Type Other; 8-SOIC
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ISL21009DFB812Z-ND - DigiKey
Renesas Electronics Corporation
Specs
Type Series
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
TC 10 ppm/C
View Details
5 suppliers